Yarvik Noble 97ic 8 GB 24.6 cm (9.7") Wi-Fi 4 (802.11n) Android 4.2.2 White

  • Brand : Yarvik
  • Product family : Noble
  • Product name : 97ic
  • Product code : TAB09-410
  • Category : Tablets
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 9150
  • Info modified on : 25 Jul 2023 10:13:20
  • Long product name Yarvik Noble 97ic 8 GB 24.6 cm (9.7") Wi-Fi 4 (802.11n) Android 4.2.2 White :

    9.7", IPS Capacitive, 1.6 GHz, 8 GB, 802.11b/g/n, BT 4.0, 2MP, Android 4.2.2 (JB)

  • Short summary description Yarvik Noble 97ic 8 GB 24.6 cm (9.7") Wi-Fi 4 (802.11n) Android 4.2.2 White :

    Yarvik Noble 97ic, 24.6 cm (9.7"), 2048 x 1536 pixels, 8 GB, 1.6 GHz, Android 4.2.2, White

  • Long summary description Yarvik Noble 97ic 8 GB 24.6 cm (9.7") Wi-Fi 4 (802.11n) Android 4.2.2 White :

    Yarvik Noble 97ic. Display diagonal: 24.6 cm (9.7"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.6 GHz. Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 621 g. Operating system installed: Android 4.2.2. Product colour: White

Reviews
Updated:
2014-04-17 02:53:53
Average rating:80
Uk has collected 1 expert review for Yarvik Noble 97ic 8 GB 24.6 cm (9.7") Wi-Fi 4 (802.11n) Android 4.2.2 White and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.