- Brand : ASUS
- Product family : ROG
- Product name : G55VW-IX023H
- Product code : G55VW-IX023H
- Category : Laptops
- Data-sheet quality : created/standardized by Icecat
- Product views : 17440
- Info modified on : 26 Jan 2022 17:46:50
-
Long product name ASUS ROG G55VW-IX023H laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") 8 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GTX 660M Windows 8 Black
:
Intel Core i7-3610QM (2.3GHz, 6MB Cache), 15.6" LED HD 1366 x 768, 8GB DDR3 1600MHz, 750GB HDD, 128GB SSD, Intel HD Graphics 4000, NVIDIA GeForce GTX 660M 2GB, WLAN 802.11 b/g/n, Gigabit Ethernet, Bluetooth 4.0, Blu-Ray Combo, HD Webcam, Windows 8 64-bit
-
ASUS ROG G55VW-IX023H laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") 8 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GTX 660M Windows 8 Black
:
Uncompromised Performance
There’s a new emperor ruling the world of mobile gaming. The G55VW breaks new performance barriers with the uncompromising power of a third generation Intel® Core™ i7 CPU and an NVIDIA® GeForce® GTX 660M GPU with 2GB of GDDR5 VRAM. The G55VW establishes itself as the fastest notebook in the land and will not only feed amazing gaming experiences today, but is primed to continue delivering them for years to come. It also includes support for 2 second instant on when equipped with an SSH or SSD hard drive, meaning you no longer have to wait to frag.
Incredible 3D Experiences
The G55VW is already destined to become one of the true greats in the world of mobile gaming, but with support for NVIDIA® 3D Vision™, including 3D Active Shutter technology, its place on the hall-of-fame is virtually guaranteed. Games, photos and movies can be experienced like never before – in Full HD and true 3D!
An Intense Audio/Visual Feast
Eye strain will be a thing of the past with the G55’s matt finish anti-glare display, while the wide viewing angle reduces the dead zone and helps to improve visibility during gaming – particularly in dark environments. The built-in subwoofer, complete with SonicMaster audio technology ensures a rich and powerful experience that will ward off challengers.
Gamer-centric Design
Gaming over long periods of time puts increasing demands on both man and machine, but with the G55VW, conquering in comfort is paramount to its success on the battlefield. Fatigue will stay away for longer thanks to advancements in the G55’s design. The anti-glare panel reduces eye-strain over long periods, while the spacious, adjustable and back-illuminated seamless one-piece keyboard with soft-touch palm rest and isolated arrow keys will keep your mind on the task in hand for longer than ever
Incredible Thermal Efficiency
The G55VW packs a massive performance punch, which needs to be kept cool – the dual fan filter system enables you to keep your system running cooler and quieter, for longer. The unique, intelligent thermal design improves power and thermal efficiency by exhausting hot air from the back of the machine, enabling you to leave the competition battling for survival in your wake. -
Short summary description ASUS ROG G55VW-IX023H laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") 8 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GTX 660M Windows 8 Black
:
ASUS ROG G55VW-IX023H, Intel® Core™ i7, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 878 GB
-
Long summary description ASUS ROG G55VW-IX023H laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") 8 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GTX 660M Windows 8 Black
:
ASUS ROG G55VW-IX023H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 878 GB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black
Design | |
---|---|
Product type | Laptop |
Product colour | Black |
Form factor | Clamshell |
Market positioning | Gaming |
Display | |
---|---|
Display diagonal | 39.6 cm (15.6") |
Display resolution | 1366 x 768 pixels |
Touchscreen | |
HD type | Not supported |
LED backlight | |
Native aspect ratio | 16:9 |
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel® Core™ i7 |
Processor generation | 3rd gen Intel® Core™ i7 |
Processor model | i7-3610QM |
Processor cores | 4 |
Processor threads | 8 |
Processor boost frequency | 3.3 GHz |
Processor frequency | 2.3 GHz |
System bus rate | 5 GT/s |
Processor cache | 6 MB |
Processor cache type | Smart Cache |
Processor socket | Socket G2 |
Processor lithography | 22 nm |
Processor operating modes | 64-bit |
Processor series | Intel Core i7-3600 Mobile series |
Processor codename | Ivy Bridge |
Bus type | DMI |
FSB Parity | |
Thermal Design Power (TDP) | 45 W |
Tjunction | 105 C |
Maximum number of PCI Express lanes | 16 |
PCI Express slots version | 3.0 |
PCI Express configurations | 1x16, 2x8 |
CPU multiplier (bus/core ratio) | 23 |
ECC supported by processor |
Memory | |
---|---|
Internal memory | 8 GB |
Internal memory type | DDR3-SDRAM |
Memory clock speed | 1600 MHz |
Memory form factor | SO-DIMM |
Memory slots | 4x SO-DIMM |
Maximum internal memory | 32 GB |
Storage | |
---|---|
Total storage capacity | 878 GB |
Storage media | HDD+SSD |
Number of HDDs installed | 1 |
HDD capacity | 750 GB |
SSD capacity | 128 GB |
Optical drive type | Blu-Ray DVD Combo |
Card reader integrated | |
Compatible memory cards | Memory Stick (MS), MMC, SD |
Graphics | |
---|---|
Discrete graphics card model | NVIDIA® GeForce® GTX 660M |
Discrete graphics card memory | 2 GB |
Discrete graphics memory type | GDDR5 |
On-board graphics card | |
Discrete graphics card | |
On-board graphics card family | Intel® HD Graphics |
On-board graphics card model | Intel® HD Graphics 4000 |
On-board graphics card base frequency | 650 MHz |
On-board graphics card dynamic frequency (max) | 1100 MHz |
On-board graphics card ID | 0x166 |
Audio | |
---|---|
Audio system | SonicMaster |
Built-in subwoofer | |
Built-in microphone |
Camera | |
---|---|
Front camera |
Network | |
---|---|
Wi-Fi | |
Wi-Fi standards | 802.11b, 802.11g, Wi-Fi 4 (802.11n) |
Ethernet LAN | |
Ethernet LAN data rates | 10, 100, 1000 Mbit/s |
Bluetooth | |
Bluetooth version | 4.0 |
Data network | Not supported |
4G WiMAX |
Ports & interfaces | |
---|---|
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 4 |
Ethernet LAN (RJ-45) ports | 1 |
HDMI ports quantity | 1 |
Mini DisplayPorts quantity | 1 |
DVI port | |
VGA (D-Sub) ports quantity | 1 |
Headphone outputs | 1 |
S/PDIF out port | |
Microphone in |
Ports & interfaces | |
---|---|
Docking connector | |
Charging port type | DC-in jack |
ExpressCard slot | |
CardBus PCMCIA slot type | |
SmartCard slot |
Performance | |
---|---|
Motherboard chipset | Intel HM77 Express |
Keyboard | |
---|---|
Pointing device | Touchpad |
Numeric keypad | |
Full-size keyboard | |
Windows keys |
Software | |
---|---|
Operating system architecture | 64-bit |
Drivers included | |
Operating system installed | Windows 8 |
Processor special features | |
---|---|
Intel® Wireless Display (Intel® WiDi) | |
Intel® My WiFi Technology (Intel® MWT) | |
Intel® Anti-Theft Technology (Intel® AT) | |
Intel® Identity Protection Technology (Intel® IPT) | |
Intel® Hyper Threading Technology (Intel® HT Technology) | |
Intel® Turbo Boost Technology | 2.0 |
Enhanced Intel SpeedStep Technology | |
Intel® Clear Video HD Technology (Intel® CVT HD) | |
Intel Clear Video Technology | |
Intel® InTru™ 3D Technology | |
Intel® Insider™ | |
Intel® Quick Sync Video Technology | |
Intel Flex Memory Access | |
Intel® AES New Instructions (Intel® AES-NI) | |
Intel Trusted Execution Technology | |
Intel Enhanced Halt State | |
Intel VT-x with Extended Page Tables (EPT) | |
Intel Demand Based Switching | |
Intel® Secure Key | |
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID) | |
Intel 64 | |
Execute Disable Bit | |
Idle States | |
Thermal Monitoring Technologies | |
Processor package size | 37.5 x 37.5 (rPGA988B) |
Supported instruction sets | AVX |
CPU configuration (max) | 1 |
Embedded options available | |
Graphics & IMC lithography | 22 nm |
Intel Virtualization Technology for Directed I/O (VT-d) | |
Intel Identity Protection Technology version | 1.00 |
Intel Secure Key Technology version | 1.00 |
Intel Virtualization Technology (VT-x) | |
Intel Dual Display Capable Technology | |
Intel FDI Technology | |
Intel Rapid Storage Technology | |
Intel Fast Memory Access | |
Processor ARK ID | 64899 |
Conflict-Free processor | |
Integrated 4G WiMAX |
Battery | |
---|---|
Number of battery cells | 8 |
Battery capacity | 5200 mAh |
Battery capacity | 74 Wh |
Power | |
---|---|
AC adapter frequency | 50 - 60 Hz |
AC adapter input voltage | 100 - 240 V |
AC adapter output voltage | 19 V |
Security | |
---|---|
Cable lock slot | |
Cable lock slot type | Kensington |
Weight & dimensions | |
---|---|
Width | 384 mm |
Depth | 299 mm |
Height (front) | 2 cm |
Height (rear) | 5.1 cm |
Weight | 3.8 kg |
Other features | |
---|---|
3D |