- Brand : Gigaset
- Product name : A420
- Product code : S30852-H2402-D201
- GTIN (EAN/UPC) : 4250366827827
- Category : Telephones
- Data-sheet quality : created/standardized by Icecat
- Product views : 18392
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Gigaset A420 DECT telephone Black
:
DECT, 50/300 m, CLIP, 1.8" (96 x 64 px), 2x AAA, 20/240 h, black
-
Short summary description Gigaset A420 DECT telephone Black
:
Gigaset A420, DECT telephone, Speakerphone, 100 entries, Black
-
Long summary description Gigaset A420 DECT telephone Black
:
Gigaset A420. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 100 entries. Display diagonal: 4.57 cm (1.8"). Product colour: Black. Number of handsets included: 1