- Brand : HPE
- Product name : ML350e Gen8 v2 4xLFF Hot Plug Hard Drive Cage Kit
- Product code : 741741-B21
- Category : Drive Bay Panels
- Data-sheet quality : created/standardized by Icecat
- Product views : 50820
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name HPE ML350e Gen8 v2 4xLFF Hot Plug Hard Drive Cage Kit 8.89 cm (3.5") Bezel panel
:
HP ML350e Gen8 v2 4 Large Form Factor (LFF) Hot Plug Hard Drive Cage Kit
-
Short summary description HPE ML350e Gen8 v2 4xLFF Hot Plug Hard Drive Cage Kit 8.89 cm (3.5") Bezel panel
:
HPE ML350e Gen8 v2 4xLFF Hot Plug Hard Drive Cage Kit, 8.89 cm (3.5"), Bezel panel, HP ML350e Gen8 v2
-
Long summary description HPE ML350e Gen8 v2 4xLFF Hot Plug Hard Drive Cage Kit 8.89 cm (3.5") Bezel panel
:
HPE ML350e Gen8 v2 4xLFF Hot Plug Hard Drive Cage Kit. Size (imperial): 8.89 cm (3.5"), Type: Bezel panel, Compatible products: HP ML350e Gen8 v2