- Brand : ASUS
- Product family : Eee PC
- Product name : Eee PC 1000H
- Product code : 1000HNEGRO
- Category : Laptops ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 12553
- Info modified on : 21 Oct 2022 10:32:10
-
Short summary description ASUS Eee PC 1000H Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black
:
ASUS Eee PC 1000H, Intel Pentium Mobile, 1.6 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows XP Home Edition
-
Long summary description ASUS Eee PC 1000H Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black
:
ASUS Eee PC 1000H. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: Black. Weight: 1.45 kg
Embed the product datasheet into your content
Design | |
---|---|
Product type | Netbook |
Product colour | Black |
Display | |
---|---|
Display diagonal | 25.6 cm (10.1") |
Display resolution | 1024 x 600 pixels |
Native aspect ratio | 5:3 |
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel Pentium Mobile |
Processor model | N270 |
Processor cores | 1 |
Processor threads | 2 |
Processor frequency | 1.6 GHz |
Processor cache | 0.512 MB |
Processor cache type | L2 |
Processor socket | Socket F (1207) |
Processor front side bus | 533 MHz |
Processor lithography | 45 nm |
Processor operating modes | 32-bit |
Processor series | Intel Atom N200 Series |
Processor codename | Diamondville |
Bus type | FSB |
FSB Parity | |
Stepping | C0 |
Thermal Design Power (TDP) | 2.5 W |
Tjunction | 90 °C |
Number of Processing Die Transistors | 47 M |
Processing Die size | 26 mm² |
CPU multiplier (bus/core ratio) | 12 |
ECC supported by processor |
Memory | |
---|---|
Internal memory | 1 GB |
Internal memory type | DDR2-SDRAM |
Memory slots | 1x SO-DIMM |
Storage | |
---|---|
HDD capacity | 160 GB |
Card reader integrated |
Camera | |
---|---|
Front camera resolution (numeric) | 1.3 MP |
Network | |
---|---|
Wi-Fi | |
Ethernet LAN | |
Bluetooth |
Ports & interfaces | |
---|---|
USB 2.0 ports quantity | 3 |
Ethernet LAN (RJ-45) ports | 1 |
VGA (D-Sub) ports quantity | 1 |
Headphone outputs | 1 |
Microphone in | |
Charging port type | DC-in jack |
Keyboard | |
---|---|
Pointing device | Touchpad |
Software | |
---|---|
Operating system installed | Windows XP Home Edition |
Processor special features | |
---|---|
Intel® Wireless Display (Intel® WiDi) | |
Intel® My WiFi Technology (Intel® MWT) |
Processor special features | |
---|---|
Intel® Anti-Theft Technology (Intel® AT) | |
Intel® Hyper Threading Technology (Intel® HT Technology) | |
Intel® Turbo Boost Technology | |
Enhanced Intel SpeedStep Technology | |
Intel® Clear Video HD Technology (Intel® CVT HD) | |
Intel Clear Video Technology | |
Intel® InTru™ 3D Technology | |
Intel® Insider™ | |
Intel® Quick Sync Video Technology | |
Intel Flex Memory Access | |
Intel® AES New Instructions (Intel® AES-NI) | |
Intel Trusted Execution Technology | |
Intel Enhanced Halt State | |
Intel VT-x with Extended Page Tables (EPT) | |
Intel Demand Based Switching | |
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID) | |
Intel 64 | |
Execute Disable Bit | |
Idle States | |
Thermal Monitoring Technologies | |
Processor package size | 22 x 22 mm |
Supported instruction sets | SSE2, SSE3 |
Processor code | SLB73 |
Embedded options available | |
Intel Virtualization Technology for Directed I/O (VT-d) | |
Intel Virtualization Technology (VT-x) | |
Intel Dual Display Capable Technology | |
Intel FDI Technology | |
Intel Rapid Storage Technology | |
Intel Fast Memory Access | |
Processor ARK ID | 36331 |
Conflict-Free processor |
Battery | |
---|---|
Battery technology | Lithium-Ion (Li-Ion) |
Number of battery cells | 6 |
Battery capacity | 6600 mAh |
Battery life (max) | 7 h |
Power | |
---|---|
AC adapter frequency | 50 - 60 Hz |
AC adapter input voltage | 100 - 240 V |
Weight & dimensions | |
---|---|
Width | 266 mm |
Depth | 192 mm |
Height | 28.5 mm |
Weight | 1.45 kg |
Features | |
---|---|
Images Type Map |
Other features | |
---|---|
Wireless technology | IEEE 802.11n |
Compatible operating systems | Windows XP Home Original, Linux |
Uk has collected 71 expert reviews for ASUS Eee PC 1000H Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
gadgetshow.channel5.com
Updated:
2016-11-14 19:19:56
2016-11-14 19:19:56
Average rating:60
The Asus Eee PC 1000H netbook sports a ten-inch screen, a 1.6GHZ Intel Atom processor 1GB of RAM and 160GB hard drive. It measures 267x190x38mm, weighs 1.45kg and has a battery life of around 3.5 hours...
whatmobile.net
Updated:
2016-11-14 19:19:56
2016-11-14 19:19:56
Average rating:80
The Asus Eee PC has been a revolution in the laptop world. Having been developed originally as part of the rush to produce low-cost laptops for emerging markets, the Eee PC has been a runaway success, followed rapidly by a steady stream of improved mod...
The Eee PC 1000H has the excellent knackof looking far more expensive than its price would suggest. Its chrome-style highlights won't be to everyone's taste, but our generally positive first impressions were backed up by the solid feel when we picked u...
igizmo.co.uk
Updated:
2016-11-14 19:19:56
2016-11-14 19:19:56
Average rating:80
Impressive battery life and features, but is that enough in such a competitive market Incredible battery life / Larger screen size for a netbook / Solid look and feel / Good connectivity Slightly grainy screen / Annoying right Shift key The Eee PC 1000...
webuser.co.uk
Updated:
2016-11-14 19:19:56
2016-11-14 19:19:56
Average rating:80
http://uk.asus.comThe Asus Eee PC 1000H comes with Windows XP installed, though Asus also offers a Linux version if you prefer. With specs very similar to MSIs Wind, it was a close fight for third place in our performance tests, and although there wa...
hardwareheaven.com
Updated:
2016-11-14 19:19:56
2016-11-14 19:19:56
Average rating:0
The model on test today is possibly the best model they produce today, it has a large 160GB hard drive (twice the 80gb model released earlier), a 10inch screen with 1024x600 display and an almost full sized keyboard (around 92%). To top all this, we ha...
digitalversus.com
Updated:
2016-11-14 19:19:56
2016-11-14 19:19:56
Average rating:80
Its been of the best-selling netbooks for a while now, but weve only just had a chance to put the Asus EeePC 1000H through our labs.With a 10 screen, an 80 GB hard drive and Windows XP as its OS, this computer can easily be considered large for t...
It is clear computers are taking more and more space in our lives, but the way we use them has changed drastically. They used to be exclusively used by the wealthiest industries and took up hundreds of square feet as well as weighed more than you coul...
expertreviews.co.uk
Updated:
2016-11-14 19:19:56
2016-11-14 19:19:56
Average rating:80
Small is beautiful, but bigger is better. With all-day battery life and a decent display, this is the netbook to beat. When the Eee PC appeared last year, it was a diet laptop at a diet price. Everything about it was slimmed down, including its abili...