- Brand : Enlight
- Product name : Case M-ATX 1x92m
- Product code : PM240452
- Category : Computer Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 8900
- Info modified on : 04 Apr 2019 09:32:59
-
Short summary description Enlight Case M-ATX 1x92m
:
Enlight Case M-ATX 1x92m, PC, 190 mm, 360 mm, 415 mm, 80 mm/92 mm rear fan, 9.6 x 9.6"
-
Long summary description Enlight Case M-ATX 1x92m
:
Enlight Case M-ATX 1x92m. Type: PC. Width: 190 mm, Depth: 360 mm, Height: 415 mm. Ventilation fan(s): 80 mm/92 mm rear fan, Main board size: 9.6 x 9.6", Drive bays: 2 x 5.25", 2 x 3.5", 2 x 3.5"