- Brand : HPE
- Product name : 4Y 24x7
- Product code : U1AY6E
- Category : IT Support Services
- Data-sheet quality : created/standardized by Icecat
- Product views : 24739
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name HPE 4Y 24x7
:
4Y, 24x7, 6h CTR
-
Short summary description HPE 4Y 24x7
:
HPE 4Y 24x7, 24x7
-
Long summary description HPE 4Y 24x7
:
HPE 4Y 24x7. Service time (hours x days): 24x7, Response time: 4 h, Repair time: 6 h
Country | Distributor |
---|---|
|
1 distributor(s) |