- Brand : Sena
- Product name : 816211
- Product code : 816211
- Category : Mobile Phone Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 4431
- Info modified on : 08 Oct 2019 14:53:06
-
Long product name Sena 816211 mobile phone case 8.89 cm (3.5") Cover Orange
:
Lugano leather case for iPhone 4/4S, Orange
-
Short summary description Sena 816211 mobile phone case 8.89 cm (3.5") Cover Orange
:
Sena 816211, Cover, Apple, iPhone 4/4S, 8.89 cm (3.5"), Orange
-
Long summary description Sena 816211 mobile phone case 8.89 cm (3.5") Cover Orange
:
Sena 816211. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 4/4S, Maximum screen size: 8.89 cm (3.5"), Product colour: Orange