- Brand : iStarUSA
- Product name : WT-700B
- Product code : WT-700B
- Category : Signage Display Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 4932
- Info modified on : 09 Feb 2022 14:01:35
-
Long product name iStarUSA WT-700B signage display mount 116.8 cm (46") Black
:
WT-700B Motorized TV Monitor Stand with Remote Control
-
Short summary description iStarUSA WT-700B signage display mount 116.8 cm (46") Black
:
iStarUSA WT-700B, 63.5 kg, 116.8 cm (46"), 81.3 cm (32"), 0 - 700 mm
-
Long summary description iStarUSA WT-700B signage display mount 116.8 cm (46") Black
:
iStarUSA WT-700B. Maximum weight capacity: 63.5 kg, Minimum screen size: 81.3 cm (32"), Maximum screen size: 116.8 cm (46"). Height adjustment range: 0 - 700 mm. Product colour: Black. Remotely operated