- Brand : Samson
- Product name : CH700
- Product code : CH700
- GTIN (EAN/UPC) : 0809164001454
- Category : Headphones & Headsets
- Data-sheet quality : created/standardized by Icecat
- Product views : 11082
- Info modified on : 12 Nov 2019 15:20:30
-
Short summary description Samson CH700 headphones/headset Wired Head-band Black
:
Samson CH700, Wired, 20 - 22000 Hz, Headphones, Black
-
Long summary description Samson CH700 headphones/headset Wired Head-band Black
:
Samson CH700. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 22000 Hz. Cable length: 3 m, Product colour: Black