- Brand : Axing
- Product name : SZU 99-22
- Product code : SZU09922
- GTIN (EAN/UPC) : 7611682160185
- Category : Power Adapters & Inverters
- Data-sheet quality : created/standardized by Icecat
- Product views : 4680
- Info modified on : 26 Mar 2024 10:18:32
- Product Brochure/Datasheet (0.8 MB)
-
Long product name Axing SZU 99-22 power adapter/inverter Indoor 18 W White
:
F-female, 90 - 250 VAC, 47-63 Hz, 18 W, 0.7A
-
Short summary description Axing SZU 99-22 power adapter/inverter Indoor 18 W White
:
Axing SZU 99-22, Satellite multiswitch, Indoor, 90 - 250 V, 47/63 Hz, 18 W, 18 V
-
Long summary description Axing SZU 99-22 power adapter/inverter Indoor 18 W White
:
Axing SZU 99-22. Purpose: Satellite multiswitch, Power supply type: Indoor, Input voltage: 90 - 250 V. Product colour: White