- Brand : Samson
- Product name : MediaOne BT5
- Product code : SAMBT5
- GTIN (EAN/UPC) : 0809164014638
- Category : Loudspeakers
- Data-sheet quality : created/standardized by Icecat
- Product views : 23465
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Samson MediaOne BT5 loudspeaker 2-way Black Wired & Wireless 20 W
:
MediaOne BT5, Active Studio Monitors with Bluetooth
-
Short summary description Samson MediaOne BT5 loudspeaker 2-way Black Wired & Wireless 20 W
:
Samson MediaOne BT5, 2-way, 2.0 channels, Wired & Wireless, 20 W, Black
-
Long summary description Samson MediaOne BT5 loudspeaker 2-way Black Wired & Wireless 20 W
:
Samson MediaOne BT5. Recommended usage: PC. Speaker type: 2-way, Audio output channels: 2.0 channels, Number of drivers: 2. Connectivity technology: Wired & Wireless. RMS rated power: 20 W. Product colour: Black
Country | Distributor |
---|---|
|
1 distributor(s) |