- Brand : ECG
- Product name : ST 968
- Product code : 340810074958
- GTIN (EAN/UPC) : 8592131300729
- Category : Toasters
- Data-sheet quality : created/standardized by Icecat
- Product views : 25140
- Info modified on : 21 Oct 2022 10:14:32
- ECG 340810074958 user manual (0.5 MB)
-
Long product name ECG ST 968 8 2 slice(s) 900 W Black, Stainless steel
:
900W, 1.1kg
-
Short summary description ECG ST 968 8 2 slice(s) 900 W Black, Stainless steel
:
ECG ST 968, 2 slice(s), Black, Stainless steel, 900 W, 0.99 m, 260 mm, 165 mm
-
Long summary description ECG ST 968 8 2 slice(s) 900 W Black, Stainless steel
:
ECG ST 968. Number of slices: 2 slice(s), Product colour: Black, Stainless steel. Power: 900 W. Cord length: 0.99 m, Width: 260 mm, Depth: 165 mm