ECG SG 160 Grill Cooking station Electric Black, Stainless steel 1600 W

  • Brand : ECG
  • Product name : SG 160
  • Product code : 340910124958
  • GTIN (EAN/UPC) : 8592131302235
  • Category : Outdoor Barbecues & Grills
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 5999
  • Info modified on : 21 Oct 2022 10:14:32
  • Short summary description ECG SG 160 Grill Cooking station Electric Black, Stainless steel 1600 W :

    ECG SG 160, 1600 W, Grill, Electric, 3 zone(s), Cooking station, Grate + Griddle

  • Long summary description ECG SG 160 Grill Cooking station Electric Black, Stainless steel 1600 W :

    ECG SG 160. Total power: 1600 W, Type: Grill, Heat source: Electric. Form factor: Cooking station, Top surface type: Grate + Griddle, Product colour: Black, Stainless steel. Width: 550 mm, Depth: 250 mm, Height: 140 mm