- Brand : Lenmar
- Product name : ACUSB3K
- Product code : ACUSB3K
- Category : Power Adapters & Inverters
- Data-sheet quality : created/standardized by Icecat
- Product views : 4032
- Info modified on : 21 Oct 2022 10:14:32
- Warranty: : One year warranty
-
Long product name Lenmar ACUSB3K power adapter/inverter Indoor Black
:
Dual USB Power Adapter, Black
-
Short summary description Lenmar ACUSB3K power adapter/inverter Indoor Black
:
Lenmar ACUSB3K, Laptop, Indoor, 100-240 V, 50/60 Hz, 5 V, 3.4 A
-
Long summary description Lenmar ACUSB3K power adapter/inverter Indoor Black
:
Lenmar ACUSB3K. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 53 mm, Depth: 18 mm, Height: 68 mm