Keytronic Classic-P2 keyboard PS/2 QWERTY English Black

  • Brand : Keytronic
  • Product name : Classic-P2
  • Product code : CLASSICP2
  • Category : Keyboards
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 27538
  • Info modified on : 01 Jun 2022 15:49:18
  • Long product name Keytronic Classic-P2 keyboard PS/2 QWERTY English Black :

    Classic-P2 -104 keys, PS/2, RoHS, Black

  • Short summary description Keytronic Classic-P2 keyboard PS/2 QWERTY English Black :

    Keytronic Classic-P2, Full-size (100%), Wired, PS/2, QWERTY, Black

  • Long summary description Keytronic Classic-P2 keyboard PS/2 QWERTY English Black :

    Keytronic Classic-P2. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: PS/2, Keyboard layout: QWERTY, Keyboard number of keys: 104, Recommended usage: Universal. Product colour: Black