- Brand : Clarion
- Product name : CX501
- Product code : CX501
- GTIN (EAN/UPC) : 0999992829440
- Category : Car Media Receivers
- Data-sheet quality : created/standardized by Icecat
- Product views : 7336
- Info modified on : 07 Aug 2018 10:48:36
-
Long product name Clarion CX501 car media receiver Black Bluetooth
:
CD/ USB/ MP3/ WMA, Bluetooth, USB, 21 W × 4 RMS, 92 dB
-
Short summary description Clarion CX501 car media receiver Black Bluetooth
:
Clarion CX501, Black, Digital, A2DP, AVRCP, HFP, HSP, OPP, PBAP
-
Long summary description Clarion CX501 car media receiver Black Bluetooth
:
Clarion CX501. Product colour: Black, Volume control: Digital. Bluetooth profiles: A2DP, AVRCP, HFP, HSP, OPP, PBAP