- Brand : Samsung
- Product name : EA-CC3DWB8B
- Product code : EA-CC3DWB8B
- GTIN (EAN/UPC) : 8806085548220
- Category : Camera Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 31945
- Info modified on : 24 Feb 2023 14:04:18
-
Long product name Samsung EA-CC3DWB8B camera case Hard case Black
:
WB800F, PU, Black, 97.7 g
-
Samsung EA-CC3DWB8B camera case Hard case Black
:
Protecting the Camera
Designed exclusively for the Samsung SMART CAMERA WB800F, the EA-CC3DWB8 camera carrying case protects your valuable camera from external impacts and scratches. With its magnetic lock, it is easy to insert and remove the camera, making sure you never miss a shot.
Portability
Made of luxurious PU leather, and with an elegant, simple design and meticulous finish, the EA-CC3DWB8 camera carrying case is a stylish accessory. The shoulder strap makes it convenient and safe to use. Available in two colors too: black and brown. -
Short summary description Samsung EA-CC3DWB8B camera case Hard case Black
:
Samsung EA-CC3DWB8B, Hard case, Samsung, WB800F, Black
-
Long summary description Samsung EA-CC3DWB8B camera case Hard case Black
:
Samsung EA-CC3DWB8B. Case type: Hard case, Brand compatibility: Samsung, Compatibility: WB800F, Product colour: Black
Embed the product datasheet into your content
Features | |
---|---|
Compatibility | WB800F |
Case type | Hard case |
Product colour | Black |
Material | Polyurethane |
Brand compatibility | Samsung |
Weight & dimensions | |
---|---|
Width | 75 mm |
Depth | 122 mm |
Height | 48 mm |
Weight | 97.7 g |
Country | Distributor |
---|---|
|
1 distributor(s) |