- Brand : Denon
- Product name : DCD-2020AE
- Product code : DCD-2020AE
- GTIN (EAN/UPC) : 4582116368992
- Category : CD Players
- Data-sheet quality : created/standardized by Icecat
- Product views : 7426
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Denon DCD-2020AE CD player Portable CD player Aluminium
:
DCD-2020AE, 32bit, 192kHz, CD, USB, 13.7 kg
-
Short summary description Denon DCD-2020AE CD player Portable CD player Aluminium
:
Denon DCD-2020AE, 13.7 kg, Aluminium, Portable CD player
-
Long summary description Denon DCD-2020AE CD player Portable CD player Aluminium
:
Denon DCD-2020AE. Audio D/A Converter (DAC): 32-bit/192kHz, Signal-to-Noise Ratio (SNR): 121 dB, Total Harmonic Distortion (THD): 0.0008%. Playback disc formats: CD audio. Device type: Portable CD player, Product colour: Aluminium, Channels quantity: 2 channels. Power consumption (typical): 33 W, Power consumption (standby): 0.3 W, AC adapter input voltage: 230 V. Weight: 13.7 kg, Depth: 434 mm, Height: 335 mm