- Brand : Brandt
- Product name : KI1250A
- Product code : KI1250A
- GTIN (EAN/UPC) : 3660767924680
- Category : Cookers
- Data-sheet quality : created/standardized by Icecat
- Product views : 9390
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Brandt KI1250A cooker Freestanding cooker Electric Zone induction hob Black A
:
Brandt KI1250A, Freestanding cooker, Black, Rotary, Front, LED, Zone induction hob
-
Long summary description Brandt KI1250A cooker Freestanding cooker Electric Zone induction hob Black A
:
Brandt KI1250A. Product type: Freestanding cooker, Product colour: Black, Control type: Rotary. Hob type: Zone induction hob, Number of cooking zones: 6 zone(s), Top surface type: Glass-ceramic. Oven power source: Electric, Oven net capacity: 53 L, Total oven(s) interior capacity: 53 L. Timer type: Digital. Energy efficiency class: A, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz