- Brand : Exone
- Product name : HOME 1301 G3220 W8
- Product code : 76902
- Category : PCs/Workstations ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 6919
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Exone HOME 1301 G3220 W8 Intel Pentium G 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Micro Tower PC Black
:
Exone HOME 1301 G3220 W8, 3 GHz, Intel Pentium G, 4 GB, 1 TB, DVD±RW, Windows 8.1
-
Long summary description Exone HOME 1301 G3220 W8 Intel Pentium G 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Micro Tower PC Black
:
Exone HOME 1301 G3220 W8. Processor frequency: 3 GHz, Processor family: Intel Pentium G, Processor model: G3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Micro Tower. Product type: PC