- Brand : Origin Storage
- Product name : Caddy : Latitude E6540 2nd HDD/SSD Media Bay
- Product code : FK-DELL-2BAY-E6540
- GTIN (EAN/UPC) : 5055146596257
- Category : Drive Bay Panels
- Data-sheet quality : created/standardized by Icecat
- Product views : 44472
- Info modified on : 17 Oct 2023 14:32:54
-
Long product name Origin Storage Caddy : Latitude E6540 2nd HDD/SSD Media Bay
:
HDD/SSD caddy for Latitude E6540, 2nd/media bay
-
Origin Storage Caddy : Latitude E6540 2nd HDD/SSD Media Bay
:
Origin Storage's replacement hard drive caddies are designed to allow the easy replacement of faulty or damaged caddies in servers, desktops and laptop computers. Each caddies meets or exceeds the OEMs specifications and is designed to be a 100% match with your faulty or damaged one.
-
Short summary description Origin Storage Caddy : Latitude E6540 2nd HDD/SSD Media Bay
:
Origin Storage Caddy : Latitude E6540 2nd HDD/SSD Media Bay, 2.5", Bezel panel, Dell Latitude E6540
-
Long summary description Origin Storage Caddy : Latitude E6540 2nd HDD/SSD Media Bay
:
Origin Storage Caddy : Latitude E6540 2nd HDD/SSD Media Bay. Size (imperial): 2.5", Type: Bezel panel, Compatible products: Dell Latitude E6540
Embed the product datasheet into your content
Features | |
---|---|
Size (imperial) | 2.5" |
Type | Bezel panel |
Number of HDDs supported | 1 |
Features | |
---|---|
Compatible products | Dell Latitude E6540 |
Logistics data | |
---|---|
Harmonized System (HS) code | 84733080 |
Country | Distributor |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |