KWorld UB435-Q ATSC USB

  • Brand : KWorld
  • Product name : UB435-Q
  • Product code : KW-UB435Q
  • Category : Computer TV Tuners
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 17554
  • Info modified on : 14 Mar 2024 18:13:18
  • Long product name KWorld UB435-Q ATSC USB :

    USB ATSC TV Stick

  • Short summary description KWorld UB435-Q ATSC USB :

    KWorld UB435-Q, ATSC, 1920 x 1080 (HD 1080), Dolby Digital, USB, UHF, VHF, Grey

  • Long summary description KWorld UB435-Q ATSC USB :

    KWorld UB435-Q. TV tuner type: ATSC. Supported graphics resolutions: 1920 x 1080 (HD 1080). Audio decoders: Dolby Digital. Interface type: USB. Supported radio bands: UHF, VHF

Reviews
Updated:
2016-11-15 01:23:09
Average rating:0
Uk has collected 1 expert review for KWorld UB435-Q ATSC USB but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
the-gadgeteer.com
Updated:
2016-11-15 01:23:09
Average rating:0
About a month ago my husband and I decided to cut the cord…the television cable cord, that is. I was more than happy to get rid of the monthly bill. I watch mostly network television anyway, and with the HD conversion I get excellent picture quality...
  • Easy install, Sync recordings to your portable video device, Burn to CD, Signal strength display...
  • No remote, Software has a bunch of features I probably won’t ever use...