- Brand : Sony
- Product name : SR32A4T
- Product code : SR32A4T
- Category : Memory Cards
- Data-sheet quality : created/standardized by Icecat
- Product views : 14010
- Info modified on : 23 Mar 2021 11:52:14
-
Long product name Sony SR32A4T
:
microSD 32GB
-
Short summary description Sony SR32A4T
:
Sony SR32A4T, 1 g, 11 x 15 x 1 mm
-
Long summary description Sony SR32A4T
:
Sony SR32A4T. Weight: 1 g. Dimensions (W x L x T): 11 x 15 x 1 mm