- Brand : Connectland
- Product name : 0107250
- Product code : 0107250
- GTIN (EAN/UPC) : 3700284614609
- Category : USB Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 6421
- Info modified on : 28 Dec 2020 10:20:37
-
Long product name Connectland 0107250 USB cable 1.2 m USB 3.2 Gen 1 (3.1 Gen 1) USB A Micro-USB B Blue
:
2 x USB 3.0 A and USB 3.0 micro B, 1.2m, Blue
-
Short summary description Connectland 0107250 USB cable 1.2 m USB 3.2 Gen 1 (3.1 Gen 1) USB A Micro-USB B Blue
:
Connectland 0107250, 1.2 m, USB A, Micro-USB B, USB 3.2 Gen 1 (3.1 Gen 1), Male/Male, Blue
-
Long summary description Connectland 0107250 USB cable 1.2 m USB 3.2 Gen 1 (3.1 Gen 1) USB A Micro-USB B Blue
:
Connectland 0107250. Cable length: 1.2 m, Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Male/Male, Maximum data transfer rate: 4800 Mbit/s, Product colour: Blue