Samson Go Mic White

  • Brand : Samson
  • Product name : Go Mic
  • Product code : SAGOMIC
  • Category : Microphones
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 31687
  • Info modified on : 14 Mar 2024 17:53:35
  • Samson SAGOMIC user manual (0.6 MB)
  • Long product name Samson Go Mic White :

    Portable USB Condenser Microphone

  • Short summary description Samson Go Mic White :

    Samson Go Mic, 20 - 18000 Hz, 16 bit, 44.1 kHz, Wired, White

  • Long summary description Samson Go Mic White :

    Samson Go Mic. Microphone frequency: 20 - 18000 Hz, Bit rate: 16 bit, Sample rate: 44.1 kHz. Connectivity technology: Wired. Product colour: White

Distributors
Country Distributor
1 distributor(s)
Reviews
Updated:
2017-11-16 06:32:12
Average rating:96
Uk has collected 17 expert reviews for Samson Go Mic White and the average expert rating is 96 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
beginnerstech.co.uk
Updated:
2017-11-16 06:31:56
Average rating:100
In this review we are going to be looking at something you guys have been asking for. My inbox has been full of questions like can you recommend a good portable microphone for GarageBand recording etc, so here is our first microphone review that comes cou...
  • Cheap, Amazing sound quality, Different recording options, Direct Monitoring, Can be used with or without clip, Ultra Portable...
  • None noted...
Bcchardware.com
Updated:
2017-11-16 06:32:10
Average rating:0
There comes a point in many people's lives where they want and need better hardware than is included with their favorite personal computer or laptop. If you do a lot of voice over IP, personal recording or even a lot of live streaming with your favor...
  • Small, portable USB condenser microphone, Good audio quality, Multiple modes, including -10 dbi cut - often found on more expensive mics, Comes with Cakewalk Music Creator LE...
  • Carrying case doesn't hold USB cable - only microphone...
lifewire.com
Updated:
2017-11-16 06:31:46
Average rating:0
Pewdiepie. Smosh. MatPat. This new breed of video personalities has cultivated a following that can eclipse even the biggest of stars such as Taylor Swift and everyone's favorite — or least favorite depending on your perspective — stucco-defacing man-chil...
the-gadgeteer.com
Updated:
2017-11-16 06:31:47
Average rating:0
The Samson Go Mic Connect USB microphone is a portable, easy to use microphone that can be used with your Windows or Mac computer, or your IOS device (with the Apple Camera Connection Kit). Samson's Go Mic Connect Portable Stereo USB Microphone is the nex...
  • Great sound, unique design, portable...
  • None...
3dGameMan.com
Updated:
2017-11-16 06:31:51
Average rating:0
The Samson Go Mic Portable USB Condenser Microphone is an outstanding mic for the money! It's compact, so it's perfect if you're on the go, but don't let it's size fool you. The sturdy clip enables it to be attached to laptops or tablets, but can also be...
androidguys.com
Updated:
2017-11-16 06:31:52
Average rating:0
Coming from the audio company Samson, we've got their Go Mic Direct, a bite-size microphone perfect for traveling and more than small enough to fit in your skinny jeans pocket.The Go Mic Direct is a little USB microphone that suits all of your audio recor...
tuaw.com
Updated:
2017-11-16 06:31:54
Average rating:0
As many of my TUAW TV Live pals and my co-workers at TUAW know very well, my wife and I love to travel. Since I need to stay productive while we're on the road, I've gotten into the habit of trying to do a lot of blogging from an iPad, and it works very w...
lanoc.org
Updated:
2017-11-16 06:32:00
Average rating:100
The pinhole-sized microphone input on your laptop is obviously not going to give the highest quality audio. For podcasters and some business people you just can’t accept anything but the best quality. Samson has a product for that core group of people...
  • If you are a musician or a podcaster, having a portable high quality microphone is a must have, even when on the go. Because of that, Samson’s Go Mic is a perfect solution for anyone in that position. We at LanOC have been talking about getting into po...
geardiary.com
Updated:
2017-11-16 06:32:02
Average rating:0
For quite a while I used MacSpeech Dictate with the built-in microphones and both my iMac and my MacBook Pro. Recently, however, I began using a microphone whenever I dictate. While I find it a bit inconvenient to set up and use a microphone every...
  • – Small, compact, easy-to-use. Offers good sound quality in a small, relatively inexpensive package...
  • – Carrying case included space for be included USB cord since it is required for use, the microphone itself is made from relatively cheap feeling plastic Share...
More