- Brand : ASUS
- Product name : X402CA-WX069D
- Product code : X402CA-WX069D
- Category : Laptops
- Data-sheet quality : created/standardized by Icecat
- Product views : 13016
- Info modified on : 01 Dec 2020 16:19:03
-
Long product name ASUS X402CA-WX069D laptop Intel® Pentium® 2117U 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black
:
Intel Pentium 2117U (2M Cache, 1.8GHz), 4GB DDR3, 500GB HDD, Intel HD Graphics, no ODD, 14.0" 16:9 HD 1366 x 768 LED, Gigabit Ethernet, WLAN 802.11 b/g/n, HD Web Camera, DOS
-
ASUS X402CA-WX069D laptop Intel® Pentium® 2117U 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black
:
Multi-color Options
More colors to suit the special you
X402 models highlight a vibrant and trendsetting design with diverse colors available: Gentle Black, Elegant White, Hot Pink, and Ocean Blue. Whatever your choices, these help you better express yourself and make a statement of sophisticated individuality.
Slim and Light
Thin and slender yet big on power
With their slim less than 1" form factor and around 1.5Kg in weight, X402 notebooks still succeed in packing full features in a svelte build, matching the dynamic nature of new high-portability and intuitive computing. The slim design is easy to carry while showcasing premium chic and feel.
SonicMater Technology and AudioWizard
Elevating experiences with the best notebook sound
Designed with bigger speakers and chambers plus advanced sound tuning, ASUS SonicMaster technology empowers audio enjoyment, combining superior hardware and optimized software. The exclusive AudioWizard utility further helps you refine sound to accommodate your tastes and preferences in different scenarios.
Smart Gesture Technology
Setting new incredible standards in touch fidelity
Augmented using exclusive ASUS Smart Gesture technology, X402 notebooks employ up to 74%* larger touchpads compared to competitors. This guarantees improved multi-touch input, with quicker and more precise gesture detection and a wider range of supported motions. You get a great Windows 8 experience that presents a new milestone in touch input – start enjoying it now!
*Touchpad specifications vary by model
IceCool Technology
Chilled palm rests keep you comfortable
Exclusive ASUS IceCool technology maintains palm rests at body temperature or lower, leading to greater user comfort by eliminating wrist heat exposure and making long typing sessions more natural and enjoyable.
2-Second Instant On
Get back into everything with smartphone-like spontaneity
Tap into the smoothness of true 2-second instant on resume with ASUS Super Hybrid Engine II technology, giving X402 notebooks smartphone-like immediacy. They are all about quick accessibility, and with their energy-conserving design can go into standby for up to two weeks. Data gets automatically backed up when battery charge drops to 5% while you’re away, so valuable content is always secure and within reach!
*Actual standby time may vary due to specific component performance, connected devices, and environmental conditions
Powerful CPU computing performance
Smooth computing with better multitasking and multimedia
X402 notebooks are powered by up to 3rd generation Intel® Core™ i5 processors. Sleek and responsive performance puts you in command of great computing from daily tasks to HD multimedia. Intel® Core™ processors deliver visibly smart output, opening up satisfying experiences you can see and feel. They help X402 tailor-match every application you put it to, for both productivity and pleasure.
HD camera
A higher definition of video communications
Full screen HD video conferencing in a 16:9 ratio, plus great lowlight performance thanks to dedicated sensors embedded in the camera on X402 models. Combined with their computing power, they give you smooth video streaming so communicating is easier and better in any environment. -
Short summary description ASUS X402CA-WX069D laptop Intel® Pentium® 2117U 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black
:
ASUS X402CA-WX069D, Intel® Pentium®, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
-
Long summary description ASUS X402CA-WX069D laptop Intel® Pentium® 2117U 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black
:
ASUS X402CA-WX069D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 2117U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product colour: Black. Weight: 1.56 kg
Design | |
---|---|
Product type | Laptop |
Product colour | Black |
Form factor | Clamshell |
Display | |
---|---|
Display diagonal | 35.6 cm (14") |
Display resolution | 1366 x 768 pixels |
Touchscreen | |
HD type | Not supported |
LED backlight | |
Native aspect ratio | 16:9 |
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel® Pentium® |
Processor model | 2117U |
Processor cores | 2 |
Processor threads | 2 |
Processor frequency | 1.8 GHz |
System bus rate | 5 GT/s |
Processor cache | 2 MB |
Processor cache type | Smart Cache |
Processor socket | BGA 1023 |
Processor lithography | 22 nm |
Processor operating modes | 64-bit |
Processor series | Intel Pentium 2000 series for Mobile |
Processor codename | Ivy Bridge |
Bus type | DMI |
FSB Parity | |
Stepping | P0 |
Thermal Design Power (TDP) | 17 W |
Tjunction | 105 °C |
Maximum number of PCI Express lanes | 16 |
PCI Express slots version | 2.0 |
PCI Express configurations | 1x16, 2x8, 1x8+2x4 |
CPU multiplier (bus/core ratio) | 18 |
ECC supported by processor |
Memory | |
---|---|
Internal memory | 4 GB |
Internal memory type | DDR3-SDRAM |
Memory clock speed | 1600 MHz |
Storage | |
---|---|
Total storage capacity | 500 GB |
Storage media | HDD |
Number of HDDs installed | 1 |
HDD capacity | 500 GB |
HDD speed | 5400 RPM |
Optical drive type | |
Card reader integrated | |
Compatible memory cards | SD |
Graphics | |
---|---|
Discrete graphics card model | Not available |
On-board graphics card | |
Discrete graphics card | |
On-board graphics card family | Intel® HD Graphics |
On-board graphics card model | Intel® HD Graphics |
On-board graphics card base frequency | 350 MHz |
On-board graphics card dynamic frequency (max) | 1000 MHz |
Audio | |
---|---|
Built-in microphone |
Camera | |
---|---|
Front camera |
Network | |
---|---|
Wi-Fi | |
Wi-Fi standards | 802.11b, 802.11g, Wi-Fi 4 (802.11n) |
Ethernet LAN | |
Ethernet LAN data rates | 10, 100, 1000 Mbit/s |
Bluetooth | |
4G WiMAX |
Ports & interfaces | |
---|---|
USB 2.0 ports quantity | 2 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 1 |
Ethernet LAN (RJ-45) ports | 1 |
HDMI ports quantity | 1 |
DVI port | |
VGA (D-Sub) ports quantity | 1 |
S/PDIF out port | |
Microphone in | |
Combo headphone/mic port | |
Docking connector | |
Charging port type | DC-in jack |
Ports & interfaces | |
---|---|
ExpressCard slot | |
CardBus PCMCIA slot type | |
SmartCard slot |
Performance | |
---|---|
Motherboard chipset | Intel HM76 Express |
Keyboard | |
---|---|
Pointing device | Touchpad |
Numeric keypad | |
Windows keys |
Software | |
---|---|
Operating system installed | FreeDOS |
Processor special features | |
---|---|
Intel® Wireless Display (Intel® WiDi) | |
Intel® My WiFi Technology (Intel® MWT) | |
Intel® Anti-Theft Technology (Intel® AT) | |
Intel® Hyper Threading Technology (Intel® HT Technology) | |
Intel® Turbo Boost Technology | |
Enhanced Intel SpeedStep Technology | |
Intel® Clear Video HD Technology (Intel® CVT HD) | |
Intel Clear Video Technology | |
Intel® InTru™ 3D Technology | |
Intel® Insider™ | |
Intel® Quick Sync Video Technology | |
Intel Flex Memory Access | |
Intel® Smart Cache | |
Intel® AES New Instructions (Intel® AES-NI) | |
Intel Trusted Execution Technology | |
Intel Enhanced Halt State | |
Intel VT-x with Extended Page Tables (EPT) | |
Intel Demand Based Switching | |
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID) | |
Intel 64 | |
Execute Disable Bit | |
Idle States | |
Thermal Monitoring Technologies | |
Processor package size | 31 x 24 mm |
Supported instruction sets | SSE4.1, SSE4.2 |
Processor code | SR0VQ |
CPU configuration (max) | 1 |
Embedded options available | |
Graphics & IMC lithography | 22 nm |
Intel Virtualization Technology for Directed I/O (VT-d) | |
Intel Virtualization Technology (VT-x) | |
Intel Dual Display Capable Technology | |
Intel FDI Technology | |
Intel Rapid Storage Technology | |
Intel Fast Memory Access | |
Processor ARK ID | 71469 |
Conflict-Free processor | |
Integrated 4G WiMAX |
Battery | |
---|---|
Battery technology | Lithium Polymer (LiPo) |
Battery capacity | 38 Wh |
Power | |
---|---|
AC adapter power | 65 W |
AC adapter frequency | 50 - 60 Hz |
AC adapter input voltage | 100 - 240 V |
AC adapter output current | 3.42 A |
AC adapter output voltage | 19 V |
Security | |
---|---|
Cable lock slot |
Weight & dimensions | |
---|---|
Width | 339 mm |
Depth | 235 mm |
Height | 21.7 mm |
Weight | 1.56 kg |
Other features | |
---|---|
LightScribe | |
3D |