- Brand : Exone
- Product name : Business 1301 G3220 W7
- Product code : 76929
- Category : PCs/Workstations ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 10120
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Exone Business 1301 G3220 W7 Intel Pentium G 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black, Silver
:
Exone Business 1301 G3220 W7, 3 GHz, Intel Pentium G, 4 GB, 500 GB, DVD±RW, Windows 7 Professional
-
Long summary description Exone Business 1301 G3220 W7 Intel Pentium G 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black, Silver
:
Exone Business 1301 G3220 W7. Processor frequency: 3 GHz, Processor family: Intel Pentium G, Processor model: G3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Micro Tower. Product type: PC