Origin Storage Caddy : PE R/T x10/x20 Series w/ 2.5-3.5in HDD Conv. 50-pack

  • Brand : Origin Storage
  • Product name : Caddy : PE R/T x10/x20 Series w/ 2.5-3.5in HDD Conv. 50-pack
  • Product code : FK-DELL-R710/3-CK-50
  • GTIN (EAN/UPC) : 5055146596721
  • Category : Mounting Kits
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 39119
  • Info modified on : 07 Mar 2024 15:34:52
  • Long product name Origin Storage Caddy : PE R/T x10/x20 Series w/ 2.5-3.5in HDD Conv. 50-pack :

    HDD caddy for PowerEdge R/T X10/X20 series with 2.5/3.5" conversion kit, 50-pack

  • Origin Storage Caddy : PE R/T x10/x20 Series w/ 2.5-3.5in HDD Conv. 50-pack :

    Origin Storage's replacement hard drive caddies are designed to allow the easy replacement of faulty or damaged caddies in servers, desktops and laptop computers. Each caddies meets or exceeds the OEMs specifications and is designed to be a 100% match with your faulty or damaged one.

  • Short summary description Origin Storage Caddy : PE R/T x10/x20 Series w/ 2.5-3.5in HDD Conv. 50-pack :

    Origin Storage Caddy : PE R/T x10/x20 Series w/ 2.5-3.5in HDD Conv. 50-pack, 2.5/3.5

  • Long summary description Origin Storage Caddy : PE R/T x10/x20 Series w/ 2.5-3.5in HDD Conv. 50-pack :

    Origin Storage Caddy : PE R/T x10/x20 Series w/ 2.5-3.5in HDD Conv. 50-pack. Size (imperial): 2.5/3.5

Video

This browser does not support the video element.

This browser does not support the video element.

Specs
Weight & dimensions
Size (imperial) 2.5/3.5

Logistics data
Harmonized System (HS) code 84733080
Distributors
Country Distributor
3 distributor(s)
1 distributor(s)
2 distributor(s)
1 distributor(s)
1 distributor(s)
1 distributor(s)
1 distributor(s)