- Brand : Tefal
- Product name : FZ2000
- Product code : FZ2000
- GTIN (EAN/UPC) : 3045386364015
- Category : Fryers
- Data-sheet quality : created/standardized by Icecat
- Product views : 26014
- Info modified on : 23 Oct 2019 14:58:41
-
Short summary description Tefal FZ2000 fryer Single Stand-alone 1250 W Low fat fryer White
:
Tefal FZ2000, Low fat fryer, 0.6 kg, ActiFry, Single, White, Stand-alone
-
Long summary description Tefal FZ2000 fryer Single Stand-alone 1250 W Low fat fryer White
:
Tefal FZ2000. Product type: Low fat fryer, Fryer food capacity: 0.6 kg, Low-fat frying technology: ActiFry. Construction type: Single, Product colour: White, Appliance placement: Stand-alone. Display type: LCD. Power: 1250 W
Embed the product datasheet into your content
Performance | |
---|---|
Fryer food capacity | 0.6 kg |
Low-fat frying technology | ActiFry |
Product type | Low fat fryer |
Adjustable thermostat | |
Low-fat frying | |
Digital timer |
Design | |
---|---|
Construction type | Single |
Appliance placement | Stand-alone |
Product colour | White |
Cool touch handle(s) | |
Handle(s) | |
Automatic lid release |
Design | |
---|---|
Detachable, hinged lid | |
Removable bowl | |
Non-stick coating | |
Viewing window | |
Cool wall housing | |
On/off switch |
Indication | |
---|---|
Built-in display | |
Display type | LCD |
Ready alarm |
Power | |
---|---|
Power | 1250 W |
Auto power off |
Country | Distributor |
---|---|
|
1 distributor(s) |
Uk has collected 5 expert reviews for Tefal FZ2000 fryer Single Stand-alone 1250 W Low fat fryer White and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
Pocket-lint last tested a Tefal Actifry appliance five years ago and while the technology itself has changed little in the meantime, the latest fryer is perhaps better suited to many British homes. The Tefal Actifry Mini is the company's smallest in the...