A4Tech PK-800MJ webcam 1.3 MP 1280 x 1024 pixels USB Black

  • Brand : A4Tech
  • Product name : PK-800MJ
  • Product code : PK-800MJ
  • Category : Webcams
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 25790
  • Info modified on : 01 Jun 2018 19:56:26
  • Long product name A4Tech PK-800MJ webcam 1.3 MP 1280 x 1024 pixels USB Black :

    PK-800MJ

  • Short summary description A4Tech PK-800MJ webcam 1.3 MP 1280 x 1024 pixels USB Black :

    A4Tech PK-800MJ, 1.3 MP, 1280 x 1024 pixels, 30 fps, 2560 x 1920 pixels, 1600 x 1200,2048 x 1536, Auto

  • Long summary description A4Tech PK-800MJ webcam 1.3 MP 1280 x 1024 pixels USB Black :

    A4Tech PK-800MJ. Megapixel (approx.): 1.3 MP, Maximum video resolution: 1280 x 1024 pixels, Maximum frame rate: 30 fps. Interface: USB, Product colour: Black, Sensor type: CMOS. Minimum RAM: 32 MB. Minimum processor: Pentium, G4, G5, iMAC, iBook, Minimum storage drive space: 165 MB, Light exposure control: Auto