- Brand : Rubbermaid
- Product name : FG9W2700GRY
- Product code : FG9W2700GRY
- Category : Waste Containers
- Data-sheet quality : created/standardized by Icecat
- Product views : 7242
- Info modified on : 25 Jun 2019 17:13:53
-
Long product name Rubbermaid FG9W2700GRY waste container Grey
:
189.3L, 19800g, Grey
-
Short summary description Rubbermaid FG9W2700GRY waste container Grey
:
Rubbermaid FG9W2700GRY, 724 mm, 594 mm, 927 mm, 19.8 kg
-
Long summary description Rubbermaid FG9W2700GRY waste container Grey
:
Rubbermaid FG9W2700GRY. Width: 724 mm, Depth: 594 mm, Height: 927 mm