- Brand : HP
- Product name : 432146-001
- Product code : 432146-001-N
- Category : Internal Hard Drives
- Data-sheet quality : created/standardized by Icecat
- Product views : 24067
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name HP 432146-001 3.5" 300 GB SAS
:
300GB hot-plug single-port SAS hard disk drive - 15,000 RPM, 3Gb/sec transfer rate, 3.5-inch large form factor (LFF), Enterprise
-
Short summary description HP 432146-001 3.5" 300 GB SAS
:
HP 432146-001, 3.5", 300 GB, 15000 RPM
-
Long summary description HP 432146-001 3.5" 300 GB SAS
:
HP 432146-001. HDD size: 3.5", HDD capacity: 300 GB, HDD speed: 15000 RPM
Embed the product datasheet into your content
Features | |
---|---|
HDD size | 3.5" |
HDD capacity | 300 GB |
HDD speed | 15000 RPM |
Interface | SAS |
Type | HDD |
Features | |
---|---|
Component for | Server/workstation |
Power | |
---|---|
Operating voltage | 5 / 12 V |
Other features | |
---|---|
Data transfer rate | 3 Gbit/s |