- Brand : HP
- Product name : Slate 10 HD Stand Case
- Product code : F3G85AA#ABB
- Category : Tablet Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 35440
- Info modified on : 19 Jan 2021 10:57:06
- Warranty: : 1 year limited
-
Long product name HP Slate 10 HD Stand Case 25.4 cm (10") Folio Black
:
HP Slate 10 HD Stand Case
-
HP Slate 10 HD Stand Case 25.4 cm (10") Folio Black
:
Designed with purpose, the modern appealing HP Slate10 HD Stand Case enhances protection for your valuable tablet, providing viewing versatility. View your Tablet from multiple angles, while remaining securely in place as you surf the web or watch movies. Lightweight and simple to use, the custom designed case allows full access to all ports and buttons. Cover with confidence, view with comfort, travel with ease.
• Designed to fit your HP Slate10 HD Tablet, functionality is preserved through custom cutouts within the precision design. Plus, the stand case includes a pen loop.
• Viewing versatility is as simply selecting one of the subtle groove positions for 3 different viewing angles.
• The black diamond textured rubber PU exterior provides a firm secure grip and a layer of protection against bangs & bumps. The soft grey micro fiber lining provides a premium protection and preserves against scratches. -
Short summary description HP Slate 10 HD Stand Case 25.4 cm (10") Folio Black
:
HP Slate 10 HD Stand Case, Folio, HP, Slate 10 HD, 25.4 cm (10"), 320 g
-
Long summary description HP Slate 10 HD Stand Case 25.4 cm (10") Folio Black
:
HP Slate 10 HD Stand Case. Case type: Folio, Brand compatibility: HP, Compatibility: Slate 10 HD, Maximum screen size: 25.4 cm (10"). Weight: 320 g
Features | |
---|---|
Compatibility | Slate 10 HD |
Maximum screen size | 25.4 cm (10") |
Case type | Folio |
Material | Plastic |
Product main colour | Black |
Brand compatibility | HP |
Features | |
---|---|
Protection features | Scratch resistant |
Weight & dimensions | |
---|---|
Width | 266 mm |
Depth | 205 mm |
Height | 20 mm |
Weight | 320 g |