- Brand : Exone
- Product name : BUSINESS S 1101
- Product code : 77574
- Category : PCs/Workstations ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 12588
- Info modified on : 07 Mar 2024 15:34:52
-
Short summary description Exone BUSINESS S 1101 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Micro Tower PC Black, Silver
:
Exone BUSINESS S 1101, 3.4 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD±RW, FreeDOS
-
Long summary description Exone BUSINESS S 1101 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Micro Tower PC Black, Silver
:
Exone BUSINESS S 1101. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4130. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: FreeDOS. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black, Silver