ECG RK 2010 OT electric kettle 2 L 2100 W Black, Blue, Stainless steel

  • Brand : ECG
  • Product name : RK 2010 OT
  • Product code : RK 2010 OT
  • GTIN (EAN/UPC) : 8592131301726
  • Category : Electric Kettles
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 8568
  • Info modified on : 24 Dec 2016 13:24:58
  • Short summary description ECG RK 2010 OT electric kettle 2 L 2100 W Black, Blue, Stainless steel :

    ECG RK 2010 OT, 2 L, 2100 W, Black, Blue, Stainless steel, Water level indicator, Overheat protection, Cordless

  • Long summary description ECG RK 2010 OT electric kettle 2 L 2100 W Black, Blue, Stainless steel :

    ECG RK 2010 OT. Water tank capacity: 2 L. Power: 2100 W. Product colour: Black, Blue, Stainless steel, Water level indicator, Overheat protection. Cordless