ECG RK 1740 KE electric kettle 1.7 L 2000 W Black, Blue, Stainless steel

  • Brand : ECG
  • Product name : RK 1740 KE
  • Product code : RK 1740 KE
  • GTIN (EAN/UPC) : 8592131301764
  • Category : Electric Kettles
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 6633
  • Info modified on : 11 Mar 2019 10:30:01
  • Short summary description ECG RK 1740 KE electric kettle 1.7 L 2000 W Black, Blue, Stainless steel :

    ECG RK 1740 KE, 1.7 L, 2000 W, Black, Blue, Stainless steel, Stainless steel, Water level indicator, Overheat protection

  • Long summary description ECG RK 1740 KE electric kettle 1.7 L 2000 W Black, Blue, Stainless steel :

    ECG RK 1740 KE. Water tank capacity: 1.7 L. Power: 2000 W. Product colour: Black, Blue, Stainless steel, Housing material: Stainless steel, Water level indicator, Overheat protection. Cordless