ITB CHKTP445B monitor mount / stand 76.2 cm (30") Black Desk

  • Brand : ITB
  • Product name : CHKTP445B
  • Product code : CHKTP445B
  • Category : Monitor Mounts & Stands
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 4624
  • Info modified on : 21 Oct 2022 10:14:32
  • Short summary description ITB CHKTP445B monitor mount / stand 76.2 cm (30") Black Desk :

    ITB CHKTP445B, 9.1 kg, 25.4 cm (10"), 76.2 cm (30"), 75 x 75 mm, 100 x 100 mm, Black

  • Long summary description ITB CHKTP445B monitor mount / stand 76.2 cm (30") Black Desk :

    ITB CHKTP445B. Maximum weight capacity: 9.1 kg, Minimum screen size: 25.4 cm (10"), Maximum screen size: 76.2 cm (30"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Product colour: Black