- Brand : ITB
- Product name : ELCLUX-16E
- Product code : ELCLUX-16E
- Category : Video Splitters
- Data-sheet quality : created/standardized by Icecat
- Product views : 2670
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description ITB ELCLUX-16E video splitter HDMI
:
ITB ELCLUX-16E, HDMI, 1920 x 1080 pixels, Black, 15 m, 1920 x 1080 (HD 1080), 1080p
-
Long summary description ITB ELCLUX-16E video splitter HDMI
:
ITB ELCLUX-16E. Video port type: HDMI. Maximum resolution: 1920 x 1080 pixels, Product colour: Black, Maximum operating distance: 15 m. Dimensions (WxDxH): 436 x 120 x 49 mm, Weight: 2 kg