Clarion VX401E car media receiver Black Bluetooth

  • Brand : Clarion
  • Product name : VX401E
  • Product code : VX401E
  • GTIN (EAN/UPC) : 4961033009711
  • Category : Car Media Receivers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 10463
  • Info modified on : 09 Aug 2018 12:52:49
  • Long product name Clarion VX401E car media receiver Black Bluetooth :

    18FM, 6MW, Bluetooth, USB, EQ

  • Short summary description Clarion VX401E car media receiver Black Bluetooth :

    Clarion VX401E, Black, LCD, 15.8 cm (6.2"), A2DP, AVRCP, HFP, OPP, FM, MW

  • Long summary description Clarion VX401E car media receiver Black Bluetooth :

    Clarion VX401E. Product colour: Black. Display type: LCD, Display diagonal: 15.8 cm (6.2"). Bluetooth profiles: A2DP, AVRCP, HFP, OPP. Supported radio bands: FM, MW

Reviews
Updated:
2014-01-03 18:53:08
Average rating:100
Uk has collected 1 expert review for Clarion VX401E car media receiver Black Bluetooth and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.