- Brand : ITB
- Product name : GEEXT-DVI-148
- Product code : GEEXT-DVI-148
- Category : Video Splitters
- Data-sheet quality : created/standardized by Icecat
- Product views : 8127
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description ITB GEEXT-DVI-148 video splitter 8x DVI
:
ITB GEEXT-DVI-148, DVI, 8x DVI, 1920 x 1200 pixels, Blue, Silver, 1920 x 1200 (WUXGA), 24 V
-
Long summary description ITB GEEXT-DVI-148 video splitter 8x DVI
:
ITB GEEXT-DVI-148. Video port type: DVI, Video out: 8x DVI. Maximum resolution: 1920 x 1200 pixels, Product colour: Blue, Silver, Supported graphics resolutions: 1920 x 1200 (WUXGA). AC input voltage: 24 V, Power consumption (typical): 60 W. Dimensions (WxDxH): 32 x 24.5 x 178 mm