- Brand : HP
- Product name : Slate7 HD
- Product code : F3G88AA#ABB
- Category : Tablet Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 31687
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : 1 Year Limited
-
Long product name HP Slate7 HD 17.8 cm (7") Purse Black
:
HP Slate7 HD Stand Case
-
HP Slate7 HD 17.8 cm (7") Purse Black
:
Designed with purpose, the modern appealing HP Slate7 HD Stand Case enhances protection for your valuable tablet, providing viewing versatility. View your tablet from multiple angles, while remaining securely in place as you surf the web or watch movies. Lightweight and simple to use, the custom designed case allows full access to all ports and buttons. Cover with confidence, view with comfort, travel with ease.
-
Short summary description HP Slate7 HD 17.8 cm (7") Purse Black
:
HP Slate7 HD, Purse, HP, Slate 7, 17.8 cm (7"), 160 g
-
Long summary description HP Slate7 HD 17.8 cm (7") Purse Black
:
HP Slate7 HD. Case type: Purse, Brand compatibility: HP, Compatibility: Slate 7, Maximum screen size: 17.8 cm (7"). Weight: 160 g
Embed the product datasheet into your content
Features | |
---|---|
Compatibility | Slate 7 |
Maximum screen size | 17.8 cm (7") |
Case type | Purse |
Material | Polyurethane, Rubber |
Product main colour | Black |
Features | |
---|---|
Brand compatibility | HP |
Weight & dimensions | |
---|---|
Width | 127 mm |
Depth | 24 mm |
Height | 209 mm |
Weight | 160 g |