- Brand : Inakustik
- Product name : 01070031
- Product code : 01070031
- Category : USB Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 8367
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Inakustik 01070031 USB cable 1 m USB 2.0 USB A Micro-USB B Black
:
1m Premium High Speed USB 2.0 Cable
-
Short summary description Inakustik 01070031 USB cable 1 m USB 2.0 USB A Micro-USB B Black
:
Inakustik 01070031, 1 m, USB A, Micro-USB B, USB 2.0, Male/Male, Black
-
Long summary description Inakustik 01070031 USB cable 1 m USB 2.0 USB A Micro-USB B Black
:
Inakustik 01070031. Cable length: 1 m, Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 480 Mbit/s, Connector contacts plating: Gold, Product colour: Black, Magnetically shielded