ECG RK 1855 ST electric kettle 1.8 L 2200 W Black, Stainless steel

  • Brand : ECG
  • Product name : RK 1855 ST
  • Product code : RK 1855 ST
  • GTIN (EAN/UPC) : 8592131502161
  • Category : Electric Kettles
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 7114
  • Info modified on : 24 Dec 2016 13:37:06
  • Short summary description ECG RK 1855 ST electric kettle 1.8 L 2200 W Black, Stainless steel :

    ECG RK 1855 ST, 1.8 L, 2200 W, Black, Stainless steel, Water level indicator, Overheat protection

  • Long summary description ECG RK 1855 ST electric kettle 1.8 L 2200 W Black, Stainless steel :

    ECG RK 1855 ST. Water tank capacity: 1.8 L. Power: 2200 W. Product colour: Black, Stainless steel, Water level indicator, Overheat protection