- Brand : Exone
- Product name : BUSINESS S 1101
- Product code : 77580
- Category : PCs/Workstations ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 12265
- Info modified on : 07 Mar 2024 15:34:52
-
Short summary description Exone BUSINESS S 1101 Intel Pentium G G3220 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Micro Tower PC Aluminium, Black
:
Exone BUSINESS S 1101, 3 GHz, Intel Pentium G, 4 GB, 500 GB, DVD±RW, Windows 8.1 Pro
-
Long summary description Exone BUSINESS S 1101 Intel Pentium G G3220 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Micro Tower PC Aluminium, Black
:
Exone BUSINESS S 1101. Processor frequency: 3 GHz, Processor family: Intel Pentium G, Processor model: G3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC