Emtec ECSSD256GX500 external solid state drive 256 GB Blue

  • Brand : Emtec
  • Product name : ECSSD256GX500
  • Product code : ECSSD256GX500
  • Category : External Solid State Drives
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 10438
  • Info modified on : 21 Oct 2022 10:14:32
  • Long product name Emtec ECSSD256GX500 external solid state drive 256 GB Blue :

    256GB SSD, USB3.0, 50g

  • Short summary description Emtec ECSSD256GX500 external solid state drive 256 GB Blue :

    Emtec ECSSD256GX500, 256 GB, 1.8", USB, 3.2 Gen 1 (3.1 Gen 1), 220 MB/s, Blue

  • Long summary description Emtec ECSSD256GX500 external solid state drive 256 GB Blue :

    Emtec ECSSD256GX500. SSD capacity: 256 GB, SSD form factor: 1.8". USB connector: USB, USB version: 3.2 Gen 1 (3.1 Gen 1). Read speed: 220 MB/s, Write speed: 140 MB/s. Product colour: Blue

Distributors
Country Distributor
1 distributor(s)
Reviews
Updated:
2014-04-17 01:34:42
Average rating:80
Uk has collected 1 expert review for Emtec ECSSD256GX500 external solid state drive 256 GB Blue and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.