SanDisk Optimus Eco 2.5" 800 GB SAS MLC

  • Brand : SanDisk
  • Product name : Optimus Eco
  • Product code : SDLKGC6M-800G-5CA1
  • Category : Internal Solid State Drives
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 7280
  • Info modified on : 07 Mar 2024 15:34:52
  • Warranty: : 5 Years
  • Long product name SanDisk Optimus Eco 2.5" 800 GB SAS MLC :

    Optimus Eco SAS 800GB, 6Gb/s, 500/500 MB/s, 1GB/s Wide-Port

  • Short summary description SanDisk Optimus Eco 2.5" 800 GB SAS MLC :

    SanDisk Optimus Eco, 800 GB, 2.5", 500 MB/s, 6 Gbit/s

  • Long summary description SanDisk Optimus Eco 2.5" 800 GB SAS MLC :

    SanDisk Optimus Eco. SSD capacity: 800 GB, SSD form factor: 2.5", Read speed: 500 MB/s, Write speed: 500 MB/s, Data transfer rate: 6 Gbit/s

Distributors
Country Distributor
1 distributor(s)
Reviews
Updated:
2014-04-17 04:49:50
Average rating:93
Uk has collected 9 expert reviews for SanDisk Optimus Eco 2.5" 800 GB SAS MLC and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
tweaktown.com
Updated:
2014-04-17 04:49:50
Average rating:93
The maturation of enterprise SSDs has led to further refinement of the product stack. When enterprise SSDs began to gather steam a few years ago, nearly every product was tailored for the high endurance, write-intensive segment. The formula was simple; t...
  • Over the last year, the 2.5" performance HDD segment (10K, 15K) has been under assault from datacenter-class SSDs. Several features from 2.5" HDDs have helped them retain some presence in the market; price per GB, capacity, and High-Availability from the...
tomshardware.co.uk
Updated:
2014-04-17 04:49:50
Average rating:0
Consolidation drastically changed the face of enterprise solid-state storage in 2013. One of the bigger moves was SanDisk's acquisition of SMART Storage Systems. Today, we're looking at the first branded SAS-based SSD to come from that purchase. Before...
  • Consolidation continues changing the face of the SSD industry. Just as we saw years ago with the mechanical disk space, your options are slowly being whittled down. The general consensus is that companies manufacturing NAND and those with impregnable NAND...
storagereview.com
Updated:
2014-04-17 04:49:50
Average rating:0
Related News and ReviewsOCZ Vector 150 SSD Review SMART Storage CloudSpeed 1000E Enterprise SSD Review SanDisk Acquires SMART Storage Systems for $307M How to Upgrade SanDisk SSD Firmware Best SSD Firmware Update Tools Sysbench OLTP Benchmark SanDisk E...
  • Performance increases over time with a set workload due to adaptive functionlity from the Guardian Technology Platform, Consisten all-around performance with no major weak spots in both application and synthetic benchmarks, Available in capacities up to 2...
  • Only rated for three random writes or seven squential drive writes per day...
  • SMART Storage Systems was the first to offer eMLC-based enterprise SSDs. SanDisk’s acquisition of SMART earlier this year brought these key engineering and intellectual property resources in-house as the Guardian Technology Platform proved itself a ca...
tomshardware.com
Updated:
2014-04-17 04:49:50
Average rating:0
Consolidation drastically changed the face of enterprise solid-state storage in 2013. One of the bigger moves was SanDisk's acquisition of SMART Storage Systems. Today, we're looking at the first branded SAS-based SSD to come from that purchase. Before...
  • Consolidation continues changing the face of the SSD industry. Just as we saw years ago with the mechanical disk space, your options are slowly being whittled down. The general consensus is that companies manufacturing NAND and those with impregnable NAND...
thessdreview.com
Updated:
2014-09-18 09:44:52
Average rating:88
A lot has changed since the announcement of the Optimus Eco earlier this year. The most notable change is the company supplying it. When we last looked into SMART Storage Systems, they had just finished being acquired by SanDisk. At that point, though, nothing had really changed except for ‘a SanDisk Company’ being added to their name...
  • Not only did SanDisk answer the call when it came to capacity with the new Optimus Eco, but also, they delivered an SSD with amazing performance and good consistency and endurance...
myce.com
Updated:
2014-12-24 07:00:43
Average rating:90
Welcome to Myce's review of the Optimus ECO SAS 400GB Enterprise SSD. The last time we reviewed an Optimus was before Smart Storage Systems was acquired by Sandisk and it proved to be a truly outstanding drive. So, we were excited to receive the new Optim...
myce.com
Updated:
2015-10-16 04:31:34
Average rating:100
Welcome to Myce's review of the Smart Storage Systems Optimus SAS Enterprise SSD.Smart Storage Systems (hereafter referred to as Smart) is a member of the Smart family of global companies. This family is a leading supplier of electronic subsystems for the...
  • The Smart Optimus is an outstanding Enterprise SSD.It offers a truly phenomenal balance of performance together with endurance, data reliability, and data integrity features.I believe Smart has good reason to hold up the Optimus as the fastest SAS SSD in...