EpicGear CompoXite Compact Black, Red

  • Brand : EpicGear
  • Product name : CompoXite Compact
  • Product code : EGPCP1-OBSA
  • Category : Mouse Pads
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 7571
  • Info modified on : 01 Jun 2022 15:48:34
  • Long product name EpicGear CompoXite Compact Black, Red :

    CompoXite Compact Mouse Pad

  • Short summary description EpicGear CompoXite Compact Black, Red :

    EpicGear CompoXite Compact, Black, Red, Monochromatic, Fabric, Silicone, Non-slip base

  • Long summary description EpicGear CompoXite Compact Black, Red :

    EpicGear CompoXite Compact. Width: 300 mm, Depth: 210 mm. Product colour: Black, Red, Surface coloration: Monochromatic, Material: Fabric, Silicone, Non-slip base

Reviews
Updated:
2017-03-01 09:54:14
Average rating:90
Uk has collected 7 expert reviews for EpicGear CompoXite Compact Black, Red and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
custompcreview.com
Updated:
2017-03-01 09:54:14
Average rating:0
Most of us are familiar with GeIL Memory's existence and while the company almost seems like that distant-aunt's-cousin-whom-we-don't-really-know over here at Custom PC Review, today we'll be checking out a new line of products from one of their newest su...