- Brand : Alco
- Product name : Kansas
- Product code : U095428
- Category : Table Lamps
- Data-sheet quality : created/standardized by Icecat
- Product views : 20464
- Info modified on : 04 Apr 2019 09:40:15
-
Long product name Alco Kansas table lamp Silver
:
Kansas lamp, silver
-
Short summary description Alco Kansas table lamp Silver
:
Alco Kansas, Silver, Metal, AC 230V 50Hz
-
Long summary description Alco Kansas table lamp Silver
:
Alco Kansas. Product colour: Silver, Material: Metal. Power requirements: AC 230V 50Hz