- Brand : Alco
- Product name : Alabama
- Product code : U090311
- Category : Table Lamps
- Data-sheet quality : created/standardized by Icecat
- Product views : 21589
- Info modified on : 04 Apr 2019 09:40:15
-
Long product name Alco Alabama table lamp Black
:
Alabama lamp, black
-
Short summary description Alco Alabama table lamp Black
:
Alco Alabama, Black, Metal, AC 230V 50Hz
-
Long summary description Alco Alabama table lamp Black
:
Alco Alabama. Product colour: Black, Material: Metal. Power requirements: AC 230V 50Hz